Lenovo logo

Lenovo ThinkCentre M625q Thin Client AMD A4 A4-9120e 4 GB DDR4-SDRAM 32 GB SSD LeTOS Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39983
Info modified on:
26 Jun 2024, 00:26:23
Short summary description Lenovo ThinkCentre M625q Thin Client AMD A4 A4-9120e 4 GB DDR4-SDRAM 32 GB SSD LeTOS Mini PC Black:

Lenovo ThinkCentre M625q Thin Client, 1.5 GHz, AMD A4, A4-9120e, 4 GB, 32 GB, LeTOS

Long summary description Lenovo ThinkCentre M625q Thin Client AMD A4 A4-9120e 4 GB DDR4-SDRAM 32 GB SSD LeTOS Mini PC Black:

Lenovo ThinkCentre M625q Thin Client. Processor frequency: 1.5 GHz, Processor family: AMD A4, Processor model: A4-9120e. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R3. Operating system installed: LeTOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.87 lbs (1.3 kg). Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.