Lenovo ThinkCentre M720 Tiny, 1.7 GHz, Intel® Core™ i5, i5-8400T, 8 GB, 1 TB, Windows 10 Pro
Lenovo ThinkCentre M720 Tiny. Processor frequency: 1.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black