Lenovo ThinkCentre M920q, 2 GHz, Intel® Core™ i7, i7-9700T, 16 GB, 128 GB, Windows 10 IoT Enterprise
Lenovo ThinkCentre M920q. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 IoT Enterprise, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black