Lenovo logo

Lenovo ThinkCentre M920 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11757
Info modified on:
17 Jun 2024, 21:32:47
Short summary description Lenovo ThinkCentre M920 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M920, 3 GHz, Intel® Core™ i5, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M920 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M920. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.