Lenovo logo

Lenovo 10QYPAT1UK LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68156
Info modified on:
19 Jun 2025, 15:42:47
Short summary description Lenovo 10QYPAT1UK LED display 23.8" 1920 x 1080 pixels Full HD Black:

Lenovo 10QYPAT1UK, 23.8", 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description Lenovo 10QYPAT1UK LED display 23.8" 1920 x 1080 pixels Full HD Black:

Lenovo 10QYPAT1UK. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.