Lenovo ThinkCentre E75s, 3 GHz, Intel® Core™ i5, i5-7400, 4 GB, 500 GB, Windows 10 Home
Lenovo ThinkCentre E75s. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 13.2 lbs (6 kg). Product color: Black