Lenovo logo

Lenovo ThinkCentre E75 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50658
Info modified on:
14 Mar 2024, 19:46:02
Short summary description Lenovo ThinkCentre E75 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home PC Black:

Lenovo ThinkCentre E75, 3.9 GHz, Intel® Core™ i3, i3-7100, 4 GB, 500 GB, Windows 10 Home

Long summary description Lenovo ThinkCentre E75 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home PC Black:

Lenovo ThinkCentre E75. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 14.3 lbs (6.5 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.