Lenovo ThinkCentre M910, 2.7 GHz, Intel® Core™ i5, i5-7500T, 8 GB, DDR4-SDRAM, 64-bit
Lenovo ThinkCentre M910. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. On-board graphics card model: Intel® HD Graphics 630. Wi-Fi. Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.91 lbs (1.32 kg)