Lenovo logo

Lenovo ThinkCentre M710q Intel® Core™ i3 i3-7100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39227
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkCentre M710q Intel® Core™ i3 i3-7100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF Mini PC Black:

Lenovo ThinkCentre M710q, 3.4 GHz, Intel® Core™ i3, i3-7100T, 8 GB, 128 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M710q Intel® Core™ i3 i3-7100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF Mini PC Black:

Lenovo ThinkCentre M710q. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.