Lenovo logo

Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57512
Info modified on:
14 Jun 2024, 21:32:34
Short summary description Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black:

Lenovo ThinkCentre M910, 4 GB, DDR4-SDRAM, 1 TB, HDD, DVD±RW, 64-bit

Long summary description Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black:

Lenovo ThinkCentre M910. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 14.3 lbs (6.5 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.