Lenovo logo

Lenovo ThinkCentre M710T Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135100
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkCentre M710T Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Tower PC Black:

Lenovo ThinkCentre M710T, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 1 TB, DVD±RW

Long summary description Lenovo ThinkCentre M710T Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Tower PC Black:

Lenovo ThinkCentre M710T. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.