Lenovo logo

Lenovo ThinkCentre M710s Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77694
Info modified on:
18 Jun 2024, 23:19:18
Short summary description Lenovo ThinkCentre M710s Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M710s, 3.7 GHz, Intel® Core™ i3, i3-6100, 8 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M710s Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M710s. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 13.2 lbs (6 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.