Lenovo logo

Lenovo ThinkCentre M710s Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96012
Info modified on:
17 Jun 2024, 18:53:01
Short summary description Lenovo ThinkCentre M710s Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:

Lenovo ThinkCentre M710s, 3.6 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo ThinkCentre M710s Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:

Lenovo ThinkCentre M710s. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.