Lenovo logo

Lenovo ThinkCentre M715q Tiny AMD PRO A12 PRO A12-8870E 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60577
Info modified on:
14 Jun 2024, 21:29:48
Short summary description Lenovo ThinkCentre M715q Tiny AMD PRO A12 PRO A12-8870E 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Mini PC Black:

Lenovo ThinkCentre M715q Tiny, 2.9 GHz, AMD PRO A12, PRO A12-8870E, 8 GB, 256 GB, Windows 10

Long summary description Lenovo ThinkCentre M715q Tiny AMD PRO A12 PRO A12-8870E 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Mini PC Black:

Lenovo ThinkCentre M715q Tiny. Processor frequency: 2.9 GHz, Processor family: AMD PRO A12, Processor model: PRO A12-8870E. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Wi-Fi. Operating system installed: Windows 10. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.87 lbs (1.3 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.