Lenovo logo

Lenovo ThinkCentre M715q Tiny AMD A10 A10-9700E 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58631
Info modified on:
14 Mar 2024, 19:49:29
Short summary description Lenovo ThinkCentre M715q Tiny AMD A10 A10-9700E 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M715q Tiny, 3 GHz, AMD A10, A10-9700E, 4 GB, 128 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M715q Tiny AMD A10 A10-9700E 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M715q Tiny. Processor frequency: 3 GHz, Processor family: AMD A10, Processor model: A10-9700E. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.87 lbs (1.3 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.