Lenovo logo

Lenovo S510 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Mini Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28012
Info modified on:
26 Jun 2024, 05:11:26
Short summary description Lenovo S510 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Mini Tower PC Black:

Lenovo S510, 3.7 GHz, Intel® Core™ i3, i3-6100, 4 GB, 500 GB, DVD±RW

Long summary description Lenovo S510 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Mini Tower PC Black:

Lenovo S510. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.