Lenovo ThinkCentre X1, 23.8", Full HD, Intel® Core™ i5, 8 GB, 256 GB, Black
Lenovo ThinkCentre X1. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Built-in camera. Product color: Black