Lenovo ThinkCentre M700 Tiny, 2.9 GHz, Intel® Pentium®, G4400T, 4 GB, 16 GB, Windows Embedded Standard 7
Lenovo ThinkCentre M700 Tiny. Processor frequency: 2.9 GHz, Processor family: Intel® Pentium®, Processor model: G4400T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Wi-Fi. Operating system installed: Windows Embedded Standard 7. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 21.2 oz (600 g). Product color: Black