Lenovo ThinkCentre M700 Tiny, 2.5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, 128 GB, Windows 10 Pro
Lenovo ThinkCentre M700 Tiny. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Weight: 21.2 oz (600 g). Product color: Black