Lenovo ThinkCentre M700, 3.3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD+RW, Windows 10 Pro
Lenovo ThinkCentre M700. Processor frequency: 3.3 GHz, Processor family: Intel Pentium G, Processor model: G4400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD+RW. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Pro. Power supply: 210 W. Chassis type: SFF. Product type: PC. Product color: Black