Lenovo logo

Lenovo ThinkCentre M600 Tiny Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14025
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M600 Tiny Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M600 Tiny, 1.6 GHz, Intel® Pentium®, N3700, 4 GB, 500 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M600 Tiny Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M600 Tiny. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor model: N3700. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.