Lenovo logo

Lenovo ThinkCentre M800 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120349
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M800 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black:

Lenovo ThinkCentre M800, 3.3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 10 Home

Long summary description Lenovo ThinkCentre M800 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini Tower PC Black:

Lenovo ThinkCentre M800. Processor frequency: 3.3 GHz, Processor family: Intel Pentium G, Processor model: G4400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.