Lenovo logo

Lenovo ThinkCentre M700z Intel® Core™ i5 i5-6400T 20" 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19099
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkCentre M700z Intel® Core™ i5 i5-6400T 20" 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkCentre M700z, 20", HD+, Intel® Core™ i5, 8 GB, 500 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M700z Intel® Core™ i5 i5-6400T 20" 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkCentre M700z. Product type: All-in-One PC. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.