Lenovo logo

Lenovo ThinkCentre M800z Intel® Core™ i5 i5-6400 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41000
Info modified on:
21 Jun 2024, 09:07:18
Short summary description Lenovo ThinkCentre M800z Intel® Core™ i5 i5-6400 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Black:

Lenovo ThinkCentre M800z, 21.5", Full HD, Intel® Core™ i5, 4 GB, 256 GB, Black

Long summary description Lenovo ThinkCentre M800z Intel® Core™ i5 i5-6400 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Black:

Lenovo ThinkCentre M800z. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Built-in camera. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.