Lenovo ThinkCentre E63z, 19.5", HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional
Lenovo ThinkCentre E63z. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Operating system installed: Windows 7 Professional. Product color: Black