Lenovo ThinkCentre M83z, 21.5", Full HD, Intel® Core™ i7, 6 GB, 500 GB, Windows 8.1 Pro
Lenovo ThinkCentre M83z. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.2 GHz. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1 Pro. Product color: Black