Lenovo logo

Lenovo M32 1.1 GHz LeTOS (Lenovo Terminal Operating System) 3.26 lbs (1.48 kg) Black 847

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54850
Info modified on:
10 Aug 2024, 09:52:28
Short summary description Lenovo M32 1.1 GHz LeTOS (Lenovo Terminal Operating System) 3.26 lbs (1.48 kg) Black 847:

Lenovo M32, 1.1 GHz, Intel® Celeron®, 2 MB, Intel® NM70 Express, 2 GB, DDR3-SDRAM

Long summary description Lenovo M32 1.1 GHz LeTOS (Lenovo Terminal Operating System) 3.26 lbs (1.48 kg) Black 847:

Lenovo M32. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, L3 cache: 2 MB. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Audio system: HD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.