Lenovo ThinkCentre E73, 3.4 GHz, Intel® Core™ i3, i3-4130, 4 GB, 500 GB, DVD Super Multi DL
Lenovo ThinkCentre E73. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Chassis type: Tower. Product type: PC. Weight: 16.5 lbs (7.5 kg). Product color: Black