Lenovo logo

Lenovo ThinkCentre M93p Tiny Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional USFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31420
Info modified on:
21 Jun 2024, 04:27:53
Short summary description Lenovo ThinkCentre M93p Tiny Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional USFF Mini PC Black:

Lenovo ThinkCentre M93p Tiny, 2.2 GHz, Intel® Core™ i7, i7-4785T, 8 GB, 256 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M93p Tiny Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional USFF Mini PC Black:

Lenovo ThinkCentre M93p Tiny. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4785T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: Mini PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.