Lenovo ThinkCentre M93p Tiny, 2.9 GHz, Intel® Core™ i5, i5-4570T, 4 GB, 500 GB, FreeDOS
Lenovo ThinkCentre M93p Tiny. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: USFF. Product type: PC. Weight: 2.87 lbs (1.3 kg). Product color: Black