Lenovo logo

Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 1 TB HDD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86683
Info modified on:
14 Mar 2024, 19:47:46
Short summary description Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 1 TB HDD SFF PC Black:

Lenovo ThinkCentre M93p, 3.6 GHz, Intel® Core™ i7, i7-4790, 16 GB, 1 TB, DVD±RW

Long summary description Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 1 TB HDD SFF PC Black:

Lenovo ThinkCentre M93p. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 17.2 lbs (7.8 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.