Lenovo logo

Lenovo 0B47381 memory module 8 GB 1 x 8 GB DDR3L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168796
Info modified on:
30 Sept 2022, 12:44:32
Short summary description Lenovo 0B47381 memory module 8 GB 1 x 8 GB DDR3L:

Lenovo 0B47381, 8 GB, 1 x 8 GB, DDR3L, 1600 MHz, 204-pin SO-DIMM

Long summary description Lenovo 0B47381 memory module 8 GB 1 x 8 GB DDR3L:

Lenovo 0B47381. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.