Lenovo logo

Lenovo ThinkPad Compact USB w/ TrackPoint Swiss, F/G keyboard QWERTZ Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26929
Info modified on:
20 Dec 2022, 19:15:06
Short summary description Lenovo ThinkPad Compact USB w/ TrackPoint Swiss, F/G keyboard QWERTZ Black:

Lenovo ThinkPad Compact USB w/ TrackPoint Swiss, F/G, Full-size (100%), Wired, USB, QWERTZ, Black

Long summary description Lenovo ThinkPad Compact USB w/ TrackPoint Swiss, F/G keyboard QWERTZ Black:

Lenovo ThinkPad Compact USB w/ TrackPoint Swiss, F/G. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Cable length: 59.1" (1.5 m). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.