Lenovo logo

Lenovo ThinkPad USB 3.0 Dock (EU) Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54685
Info modified on:
23 Feb 2023, 16:38:46
Short summary description Lenovo ThinkPad USB 3.0 Dock (EU) Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Lenovo ThinkPad USB 3.0 Dock (EU), Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Black, 10 - 55 °C, 8 - 80%

Long summary description Lenovo ThinkPad USB 3.0 Dock (EU) Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Lenovo ThinkPad USB 3.0 Dock (EU). Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black. Service included: Customer Replaceable Unit, Height (imperial): 4.96", Maximum operating temperature: 40 °C

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.