Lenovo logo

Lenovo Ideaphone A536 5" Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 2000 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56757
Info modified on:
27 Feb 2024, 15:09:04
Short summary description Lenovo Ideaphone A536 5" Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 2000 mAh White:

Lenovo Ideaphone A536, 5", 1 GB, 8 GB, 5 MP, Android 4.4, White

Long summary description Lenovo Ideaphone A536 5" Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 2000 mAh White:

Lenovo Ideaphone A536. Display diagonal: 5", Display resolution: 854 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6582M. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 2000 mAh. Product color: White. Weight: 5.15 oz (146 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.