Lenovo logo

Lenovo ThinkPad Edge 14 Intel® Core™ i5 i5-460M 14" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80038
Info modified on:
23 Jan 2025, 18:59:44
Short summary description Lenovo ThinkPad Edge 14 Intel® Core™ i5 i5-460M 14" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad Edge 14, Intel® Core™ i5, 2.53 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad Edge 14 Intel® Core™ i5 i5-460M 14" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad Edge 14. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 4.89 lbs (2.22 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.