Lenovo ThinkStation S30, 3.2 GHz, Intel® Xeon® E5 Family, E5-1650, 4 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkStation S30. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 610 W. Chassis type: Tower. Product type: Workstation. Weight: 38.6 lbs (17.5 kg)