Lenovo ThinkPad L412, Intel® Core™ i3, 2.13 GHz, 14", 1366 x 768 pixels, 2 GB, 160 GB
Lenovo ThinkPad L412. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows XP Professional. Product color: Black. Weight: 5.45 lbs (2.47 kg)