Lenovo logo

Lenovo ThinkCentre A70z Intel® Core™2 Duo E7600 19" 1440 x 900 pixels 2 GB DDR2-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35300
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkCentre A70z Intel® Core™2 Duo E7600 19" 1440 x 900 pixels 2 GB DDR2-SDRAM 500 GB HDD FreeDOS Black:

Lenovo ThinkCentre A70z, 19", Intel® Core™2 Duo, 2 GB, 500 GB, FreeDOS, Black

Long summary description Lenovo ThinkCentre A70z Intel® Core™2 Duo E7600 19" 1440 x 900 pixels 2 GB DDR2-SDRAM 500 GB HDD FreeDOS Black:

Lenovo ThinkCentre A70z. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 3.06 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® GMA X4500. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.