Lenovo logo

Lenovo OneLink Pro Dock Wired Thunderbolt Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23631
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Lenovo OneLink Pro Dock Wired Thunderbolt Black:

Lenovo OneLink Pro Dock, Wired, Thunderbolt, USB Type-A, Black, 1920 x 1200 pixels, Lenovo

Long summary description Lenovo OneLink Pro Dock Wired Thunderbolt Black:

Lenovo OneLink Pro Dock. Connectivity technology: Wired, Host interface: Thunderbolt, USB connector type: USB Type-A. Product color: Black, Maximum digital resolution: 1920 x 1200 pixels, Brand compatibility: Lenovo. Power consumption (typical): 95 W. Width: 1.89" (48 mm), Depth: 3.62" (92 mm), Height: 5.28" (134 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.