Lenovo logo

Lenovo ThinkPad USB 3.0 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29003
Info modified on:
14 Mar 2024, 19:02:35
Short summary description Lenovo ThinkPad USB 3.0 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Lenovo ThinkPad USB 3.0 Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 3.5 mm, 10,100,1000 Mbit/s, Black, Kensington

Long summary description Lenovo ThinkPad USB 3.0 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Lenovo ThinkPad USB 3.0 Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Cable lock slot type: Kensington, Brand compatibility: Lenovo. Power source type: AC. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.