Lenovo logo

Lenovo ThinkPad Edge 13 AMD Athlon Neo L325 13.3" 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD FreeDOS Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62069
Info modified on:
22 Jan 2025, 05:31:02
Short summary description Lenovo ThinkPad Edge 13 AMD Athlon Neo L325 13.3" 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD FreeDOS Black:

Lenovo ThinkPad Edge 13, AMD Athlon Neo, 1.5 GHz, 13.3", 1366 x 768 pixels, 1 GB, 160 GB

Long summary description Lenovo ThinkPad Edge 13 AMD Athlon Neo L325 13.3" 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD FreeDOS Black:

Lenovo ThinkPad Edge 13. Processor family: AMD Athlon Neo, Processor model: L325, Processor frequency: 1.5 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: FreeDOS. Product color: Black. Weight: 3.62 lbs (1.64 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.