Lenovo logo

Lenovo Xeon Intel E5-2618L v4 processor 2.2 GHz 25 MB Smart Cache

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26654
Info modified on:
23 May 2023, 20:01:11
Short summary description Lenovo Xeon Intel E5-2618L v4 processor 2.2 GHz 25 MB Smart Cache:

Lenovo Xeon Intel E5-2618L v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-2618LV4, 2.2 GHz, 64-bit

Long summary description Lenovo Xeon Intel E5-2618L v4 processor 2.2 GHz 25 MB Smart Cache:

Lenovo Xeon Intel E5-2618L v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Embedded, Supported instruction sets: AVX 2.0, Scalability: 2S. Processor package size: 52.5 x 51 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.