Leitz logo

Leitz Orgacolor self-adhesive label Rounded rectangle Yellow

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49203
Info modified on:
14 Mar 2024, 19:16:31
Short summary description Leitz Orgacolor self-adhesive label Rounded rectangle Yellow:

Leitz Orgacolor, Yellow, Rounded rectangle, 30 x 23 mm, 2.87" (73 mm), 2.87" (73 mm), 1.18" (30 mm)

Long summary description Leitz Orgacolor self-adhesive label Rounded rectangle Yellow:

Leitz Orgacolor. Product color: Yellow, Shape: Rounded rectangle, Label size: 30 x 23 mm. Package width: 2.87" (73 mm), Package depth: 2.87" (73 mm), Package height: 1.18" (30 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.