location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52810025 file storage box Polystyrene Gray, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Form Set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52810025 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 52810025 file storage box Polystyrene Gray, Red :
The short editorial description of Leitz 52810025 file storage box Polystyrene Gray, Red

285 x 290 x 355 mm, 4.3 kg
More>>>
Leitz 52810025 file storage box Polystyrene Gray, Red:
The official marketing text of Leitz 52810025 file storage box Polystyrene Gray, Red as supplied by the manufacturer

Attractive, sturdy sets for keeping and collecting documents, especially different kind of papers like forms.

- Stable housing with 10 easy glide drawers
- Drawer stop to prevent the drawers falling out
- Unique stay-shut drawer system, one push and the drawer remains closed
- Supplied with snap-on label holder and label for easy organizing
- Non-slip protective rubber feet, stackable up to 3 high for space saving

Short summary description Leitz 52810025 file storage box Polystyrene Gray, Red:
This short summary of the Leitz 52810025 file storage box Polystyrene Gray, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52810025, Polystyrene, Gray, Red, A4, Landscape, 10 drawer(s), 9.48 lbs (4.3 kg)

Long summary description Leitz 52810025 file storage box Polystyrene Gray, Red:
This is an auto-generated long summary of Leitz 52810025 file storage box Polystyrene Gray, Red based on the first three specs of the first five spec groups.

Leitz 52810025. Material: Polystyrene, Product color: Gray, Red, ISO A-series sizes (A0...A9): A4. Weight: 9.48 lbs (4.3 kg), Dimensions (WxDxH): 11.2 x 14 x 11.4" (285 x 355 x 290 mm)

Features
Material
Polystyrene
Product color
Gray, Red
ISO A-series sizes (A0...A9)
A4
Orientation
Landscape
Number of drawers
10 drawer(s)
Features
Label holder
Yes
Stackable
Yes
Non-slip feet
Yes
Weight & dimensions
Weight
9.48 lbs (4.3 kg)
Dimensions (WxDxH)
11.2 x 14 x 11.4" (285 x 355 x 290 mm)
Brand Image Article code product Stock Price from
Leitz 52930095 file storage box Black Leitz 52930095 file storage box Black
(show image)
52930095 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52800095 file storage box Black, Gray Leitz 52800095 file storage box Black, Gray
(show image)
52800095 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52810089 file storage box Gray Leitz 52810089 file storage box Gray
(show image)
52810089 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52940095 file storage box Black Leitz 52940095 file storage box Black
(show image)
52940095 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52800035 file storage box Blue, Gray Leitz 52800035 file storage box Blue, Gray
(show image)
52800035 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52810035 file storage box Polystyrene Blue, Gray Leitz 52810035 file storage box Polystyrene Blue, Gray
(show image)
52810035 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52800089 file storage box Gray Leitz 52800089 file storage box Gray
(show image)
52800089 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52810095 file storage box Black, Gray Leitz 52810095 file storage box Black, Gray
(show image)
52810095 Form Set 0.00
(excl. VAT)
0 (incl. VAT)