location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz CombiFile report cover Polypropylene (PP) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CombiFile
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47290085
Category:
Covers, usually made of paper or card, used on the top of reports to protect them and sometimes to make them more visually appealing.
Report Covers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:54:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz CombiFile report cover Polypropylene (PP) Gray :
The short editorial description of Leitz CombiFile report cover Polypropylene (PP) Gray

CombiFile Organiser Folder - Grey
More>>>
Leitz CombiFile report cover Polypropylene (PP) Gray:
The official marketing text of Leitz CombiFile report cover Polypropylene (PP) Gray as supplied by the manufacturer

Features:

- The folder that turns into a punched pocket for filing.
- Unique fold-out filing strip.
- 3 dividers help to sort documents.
- High quality 200 micron PP for a professional look.
- Corner pocket stops papers falling out.
- Ideal for people on the move who want to look professional.
- Large label on the front makes organising easier.

Short summary description Leitz CombiFile report cover Polypropylene (PP) Gray:
This short summary of the Leitz CombiFile report cover Polypropylene (PP) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz CombiFile, Gray, Polypropylene (PP), A4, 12.3" (313 mm), 9.02" (229 mm)

Long summary description Leitz CombiFile report cover Polypropylene (PP) Gray:
This is an auto-generated long summary of Leitz CombiFile report cover Polypropylene (PP) Gray based on the first three specs of the first five spec groups.

Leitz CombiFile. Product color: Gray, Material: Polypropylene (PP), Format: A4. Width: 12.3" (313 mm), Height: 9.02" (229 mm)

Features
Material
Polypropylene (PP)
Product color *
Gray
Format
A4
Weight & dimensions
Width
12.3" (313 mm)
Height
9.02" (229 mm)
Brand Image Article code product Stock Price from
Leitz 47260035 report cover Polypropylene (PP) Blue Leitz 47260035 report cover Polypropylene (PP) Blue
(show image)
47260035 47260035 0.00
(excl. VAT)
0 (incl. VAT)