Leitz logo

Leitz 47260035 report cover Polypropylene (PP) Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57245
Info modified on:
21 Mar 2023, 10:34:09
Long product name Leitz 47260035 report cover Polypropylene (PP) Blue:

CombiFile Standard Folder, A4, Blue, 6 Pack

Leitz 47260035 report cover Polypropylene (PP) Blue:

Features:
-Unique fold-out filing strip.
-High quality 200 micron PP for a professional look.
-Corner pocket stops papers falling out.
-Ideal for people on the move who want to look professional.
-Label on the front makes organising easier.
-Holds up to 40 sheets.

Short summary description Leitz 47260035 report cover Polypropylene (PP) Blue:

Leitz 47260035, Blue, Polypropylene (PP), 40 sheets, A4, 8.78" (223 mm), 0.0787" (2 mm)

Long summary description Leitz 47260035 report cover Polypropylene (PP) Blue:

Leitz 47260035. Product color: Blue, Material: Polypropylene (PP), Maximum capacity: 40 sheets. Width: 8.78" (223 mm), Depth: 0.0787" (2 mm), Height: 12.3" (313 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.