Leitz Active Retro Chic SoftClick, A4, Blue, Green, 280 sheets, 1.18" (3 cm), 2.05" (52 mm), 11.7" (297 mm)
Leitz Active Retro Chic SoftClick. Format: A4, Product color: Blue, Green, Maximum capacity: 280 sheets. Width: 2.05" (52 mm), Depth: 11.7" (297 mm), Height: 12.6" (320 mm)