Leitz logo

Leitz HR12, A3 Laminator 1200 mm/min

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104120
Info modified on:
04 Apr 2019, 05:31:06
Short summary description Leitz HR12, A3 Laminator 1200 mm/min:

Leitz HR12, A3 Laminator, 12.6" (32 cm), 1200 mm/min, 14.4 lbs (6.55 kg)

Long summary description Leitz HR12, A3 Laminator 1200 mm/min:

Leitz HR12, A3 Laminator. Maximum lamination width: 12.6" (32 cm), Lamination speed: 1200 mm/min. Weight: 14.4 lbs (6.55 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.