Leisure logo

Leisure Gourmet GRB6CV Freestanding cooker Electric Ceramic Cream

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25640
Info modified on:
29 Nov 2024, 16:46:40
Short summary description Leisure Gourmet GRB6CV Freestanding cooker Electric Ceramic Cream:

Leisure Gourmet GRB6CV, Freestanding cooker, Cream, Rotary, Front, Metal, Electronic

Long summary description Leisure Gourmet GRB6CV Freestanding cooker Electric Ceramic Cream:

Leisure Gourmet GRB6CV. Product type: Freestanding cooker, Product color: Cream, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Number of electric cooking zones: 4 zone(s). Oven size: Large, Oven power source: Electric, Oven net capacity: 75 L. Oven 2 net capacity: 38 L, Oven 2 gross capacity: 38 L, Oven 2 power: 1500 W. Timer type: Digital

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.